HP logo

HP Z240 SFF Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41635
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Oct 2018
Short summary description HP Z240 SFF Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:

HP Z240 SFF, 3,5 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z240 SFF Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:

HP Z240 SFF. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.