HP logo

HP 14-bp060na Intel® Core™ i3 i3-6006U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home White

Brand:
HP segment:
Home
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15171
Info modified on:
28 Jan 2025, 10:34:47
End of life date:
14 Dec 2017
Short summary description HP 14-bp060na Intel® Core™ i3 i3-6006U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home White:

HP 14-bp060na, Intel® Core™ i3, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 14-bp060na Intel® Core™ i3 i3-6006U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home White:

HP 14-bp060na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.