HP Intel Pentium G4400, Intel Pentium G, LGA 1151 (Socket H4), 14 nm, G4400, 3,3 GHz, 64-bit
HP Intel Pentium G4400. Processor family: Intel Pentium G, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 510, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Compatibility: ProDesk 600 G2