HP logo

HP 1ME40AA graphics card NVIDIA Quadro P4000 8 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259893
Info modified on:
02 Sept 2024, 20:30:36
End of life date:
29 Feb 2020
Short summary description HP 1ME40AA graphics card NVIDIA Quadro P4000 8 GB GDDR5:

HP 1ME40AA, Quadro P4000, 8 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description HP 1ME40AA graphics card NVIDIA Quadro P4000 8 GB GDDR5:

HP 1ME40AA. Graphics processor family: NVIDIA, Graphics processor: Quadro P4000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.