HP logo

HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y57 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134211
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2020
Short summary description HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y57 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2, Intel® Core™ i5, 1,2 GHz, 30,5 cm (12"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y57 Hybrid (2-in-1) 30,5 cm (12") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7Y57, Processor frequency: 1,2 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.