HP logo

HP Pavilion 570-p059na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 3,13 TB HDD+SSD AMD Radeon R5 435 Windows 10 Home Mini Tower PC White

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14078
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
05 Jul 2017
Short summary description HP Pavilion 570-p059na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 3,13 TB HDD+SSD AMD Radeon R5 435 Windows 10 Home Mini Tower PC White:

HP Pavilion 570-p059na, 3 GHz, Intel® Core™ i5, 8 GB, 3,13 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 570-p059na Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 3,13 TB HDD+SSD AMD Radeon R5 435 Windows 10 Home Mini Tower PC White:

HP Pavilion 570-p059na. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 3,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon R5 435. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.