HP Processor PII 350 NS LC3/LH3, Intel Pentium II, Socket 479, 0,35 GHz, 32-bit, 0,512 MB, L2
HP Processor PII 350 NS LC3/LH3. Processor family: Intel Pentium II, Processor socket: Socket 479, Processor base frequency: 0,35 GHz