Hozelock 2299 gasket Ring Water jet cut gasket

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22935
Info modified on:
02 Jun 2018, 08:36:47
Long product name Hozelock 2299 gasket Ring Water jet cut gasket:

89 x 39 x 145mm, 16g, Black, Rubber

Short summary description Hozelock 2299 gasket Ring Water jet cut gasket:

Hozelock 2299, Water jet cut gasket, Ring, Black, Rubber, 89 mm, 39 mm

Long summary description Hozelock 2299 gasket Ring Water jet cut gasket:

Hozelock 2299. Type: Water jet cut gasket, Form factor: Ring, Product colour: Black. Package width: 89 mm, Package depth: 39 mm, Package height: 145 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.