Hotpoint TCD 871 6HY1 (EU), Freestanding, Front-load, Condensation, White, Buttons, Right
Hotpoint TCD 871 6HY1 (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Blouse/shirt, Cotton. Energy efficiency class: A+, Annual energy consumption: 306 kWh, Heat source: Electric. Weight: 36 kg. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm