Hotpoint logo

Hotpoint RLFM171P fridge Freestanding 342 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25495
Info modified on:
27 May 2024, 12:03:23
Short summary description Hotpoint RLFM171P fridge Freestanding 342 L White:

Hotpoint RLFM171P, 342 L, SN-T, 43 dB, White

Long summary description Hotpoint RLFM171P fridge Freestanding 342 L White:

Hotpoint RLFM171P. Fridge net capacity: 342 L, Climate class: SN-T, Noise level: 43 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 142 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.