Hotpoint logo

Hotpoint MIROS 25 MC4 Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69438
Info modified on:
12 Dec 2024, 14:14:46
Short summary description Hotpoint MIROS 25 MC4 Split system:

Hotpoint MIROS 25 MC4, Split system, Cooling, Heating, 2580 W, 2600 W, 8822 BTU/h, 8880 BTU/h

Long summary description Hotpoint MIROS 25 MC4 Split system:

Hotpoint MIROS 25 MC4. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2580 W. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 160 kWh, Annual energy consumption (heating) (Average heating season): 1020 kWh. Indoor unit noise level (high speed): 55 dB, Indoor unit weight: 7,5 kg, Indoor unit dimensions (WxDxH): 772 x 192 x 252 mm. Outdoor unit noise level: 64 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 715 x 240 x 482 mm. Energy efficiency class (cooling): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.