Hotpoint logo

Hotpoint KIX 644 B E IT hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67498
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint KIX 644 B E IT hob Black Built-in Zone induction hob 4 zone(s):

Hotpoint KIX 644 B E IT, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Hotpoint KIX 644 B E IT hob Black Built-in Zone induction hob 4 zone(s):

Hotpoint KIX 644 B E IT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1600 W, Large cooking zone: 2000 W. Control type: Touch, Control position: Top front. Width: 590 mm, Depth: 510 mm, Height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.