Hotpoint logo

Hotpoint FFU4DK side-by-side refrigerator Freestanding 402 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29601
Info modified on:
27 May 2024, 11:55:29
Short summary description Hotpoint FFU4DK side-by-side refrigerator Freestanding 402 L Black:

Hotpoint FFU4DK, Freestanding, French door, Black, LED, Tempered glass, 402 L

Long summary description Hotpoint FFU4DK side-by-side refrigerator Freestanding 402 L Black:

Hotpoint FFU4DK. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Total net capacity: 402 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 292 L. Freezer net capacity: 110 L, Freezer position: Bottom-placed, Freezing capacity: 9 kg/24h. Annual energy consumption: 376 kWh, Energy efficiency class (old): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.