Hotpoint FDL 9640P UK, Front-load, Freestanding, White, Left, Buttons, Rotary, 6 kg
Hotpoint FDL 9640P UK. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Washing capacity: 9 kg. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 100 L, Energy efficiency scale: A to G. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Annual energy consumption washing: 234 kWh, Annual water consumption washing: 12000 L, Annual energy consumption washing & drying: 1224 kWh