Hotpoint logo

Hotpoint ARMXXL 125/HA washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62855
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Hotpoint ARMXXL 125/HA washer dryer Freestanding Front-load White:

Hotpoint ARMXXL 125/HA, Front-load, Freestanding, White, Left, 1200 RPM, 7 kg

Long summary description Hotpoint ARMXXL 125/HA washer dryer Freestanding Front-load White:

Hotpoint ARMXXL 125/HA. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Maximum spin speed: 1200 RPM, Washing capacity: 7 kg, Delay start (max): 9 h. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.