Hotpoint AQD970L 49 ЕС, Front-load, Freestanding, White, Buttons, Rotary, 7 kg, 1400 RPM
Hotpoint AQD970L 49 ЕС. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Depth: 610 mm, Width: 590 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A