Hotpoint logo

Hotpoint HA70BE 72 X Freestanding 462 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225829
Info modified on:
21 May 2025, 15:02:56
Short summary description Hotpoint HA70BE 72 X Freestanding 462 L E Stainless steel:

Hotpoint HA70BE 72 X, 462 L, SN-T, 18 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Hotpoint HA70BE 72 X Freestanding 462 L E Stainless steel:

Hotpoint HA70BE 72 X. Total net capacity: 462 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 309 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 153 L, Freezing capacity: 18 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 291 kWh. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.