Hotpoint logo

Hotpoint HIO 3C21 C W Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80059
Info modified on:
17 Mar 2025, 12:45:24
Short summary description Hotpoint HIO 3C21 C W Fully built-in 14 place settings:

Hotpoint HIO 3C21 C W, Fully built-in, Full size (60 cm), Stainless steel, Buttons, LCD, Cold, Hot

Long summary description Hotpoint HIO 3C21 C W Fully built-in 14 place settings:

Hotpoint HIO 3C21 C W. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 41 dB, Dishwashing programs: Auto, Bio, Eco, Glass/Delicate, Intensive, Night, Normal, Pre-wash, Quick. Water consumption per cycle: 9 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0,934 kWh. Width: 595 mm, Depth: 555 mm, Height: 820 mm. Package weight: 37,5 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.