Hotpoint logo

Hotpoint LTF 11M132 C EU Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96141
Info modified on:
14 Mar 2024, 19:17:13
Short summary description Hotpoint LTF 11M132 C EU Fully built-in 14 place settings:

Hotpoint LTF 11M132 C EU, Fully built-in, Stainless steel, 14 place settings, 42 dB, Eco, Intensive, Night, Normal, Quick, 9 L

Long summary description Hotpoint LTF 11M132 C EU Fully built-in 14 place settings:

Hotpoint LTF 11M132 C EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Eco, Intensive, Night, Normal, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,83 kWh. Width: 595 mm, Depth: 555 mm, Height: 820 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.