Hot Wheels Mario Kart GFY46, Vehicle & track set, 5 yr(s), Plastic, Metal, Multicolour
Hot Wheels Mario Kart GFY46. Product type: Vehicle & track set, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s), Material: Plastic, Metal, Product colour: Multicolour