Hoover logo

Hoover OHTV 914.6/1 washing machine Top-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59369
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover OHTV 914.6/1 washing machine Top-load 6 kg 1400 RPM White:

Hoover OHTV 914.6/1, Top-load, 6 kg, A, 1400 RPM, White

Long summary description Hoover OHTV 914.6/1 washing machine Top-load 6 kg 1400 RPM White:

Hoover OHTV 914.6/1. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.