Hoover logo

Hoover HOP 114/1 X oven 55 L 2100 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50748
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Hoover HOP 114/1 X oven 55 L 2100 W Stainless steel:

Hoover HOP 114/1 X, Medium, Electric, 55 L, 2100 W, 55 L, 1 shelves

Long summary description Hoover HOP 114/1 X oven 55 L 2100 W Stainless steel:

Hoover HOP 114/1 X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 55 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Mechanical. Energy consumption (conventional): 0,79 kWh, Energy consumption (forced convection): 0,78 kWh, Connected load: 2100 W. Installation compartment width: 55,7 cm, Installation compartment depth: 55 cm, Installation compartment height: 57,7 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.