Hoover logo

Hoover HN 6135 washing machine Front-load 5 kg 1300 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16992
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover HN 6135 washing machine Front-load 5 kg 1300 RPM White:

Hoover HN 6135, Front-load, 5 kg, A, 1300 RPM, White

Long summary description Hoover HN 6135 washing machine Front-load 5 kg 1300 RPM White:

Hoover HN 6135. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: A. Washing class: B. Maximum spin speed: 1300 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.