Hoover logo

Hoover IRONjet TIM2500EU 011 Dry & Steam iron Ceramic soleplate 2500 W White, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94891
Info modified on:
28 Mar 2023, 10:12:57
Short summary description Hoover IRONjet TIM2500EU 011 Dry & Steam iron Ceramic soleplate 2500 W White, Red:

Hoover IRONjet TIM2500EU 011, Dry & Steam iron, Ceramic soleplate, 140 g/min, White, Red, 0,3 L, 35 g/min

Long summary description Hoover IRONjet TIM2500EU 011 Dry & Steam iron Ceramic soleplate 2500 W White, Red:

Hoover IRONjet TIM2500EU 011. Type: Dry & Steam iron, Soleplate type: Ceramic soleplate, Steam boost performance: 140 g/min. Iron power: 2500 W. Width: 299 mm, Depth: 135 mm, Height: 135 mm. Package width: 323 mm, Package depth: 141 mm, Package height: 171 mm. Maximum input power: 2500 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.