Hoover logo

Hoover HNFLS S684TAH-11 washing machine Top-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44907
Info modified on:
27 May 2024, 14:01:42
Short summary description Hoover HNFLS S684TAH-11 washing machine Top-load 8 kg 1400 RPM White:

Hoover HNFLS S684TAH-11, Top-load, 8 kg, B, 78 dB, 1400 RPM, 138 kWh

Long summary description Hoover HNFLS S684TAH-11 washing machine Top-load 8 kg 1400 RPM White:

Hoover HNFLS S684TAH-11. Loading type: Top-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 138 kWh, Annual water consumption washing: 9850 L. Product colour: White. Width: 405 mm, Depth: 600 mm, Height: 875 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.