HiLook logo

HiLook IPC-P120-D/W security camera Cube IP security camera Indoor 1920 x 1080 pixels Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125355
Info modified on:
14 Mar 2024, 18:25:06
Short summary description HiLook IPC-P120-D/W security camera Cube IP security camera Indoor 1920 x 1080 pixels Desk:

HiLook IPC-P120-D/W, IP security camera, Indoor, Wired & Wireless, Desk, White, Cube

Long summary description HiLook IPC-P120-D/W security camera Cube IP security camera Indoor 1920 x 1080 pixels Desk:

HiLook IPC-P120-D/W. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White, Form factor: Cube. Lens viewing angle, horizontal: 105.8°, Tilt angle range: -10 - 90°, Pan range: 0 - 355°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Fixed focal length: 2,8 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.