Haier logo

Haier Phone W858 smartphone 12,7 cm (5") Dual SIM Android 4.3 3G 1 GB 4 GB 2200 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45511
Info modified on:
27 Feb 2024, 14:05:39
Short summary description Haier Phone W858 smartphone 12,7 cm (5") Dual SIM Android 4.3 3G 1 GB 4 GB 2200 mAh Black:

Haier Phone W858, 12,7 cm (5"), 1 GB, 4 GB, 5 MP, Android 4.3, Black

Long summary description Haier Phone W858 smartphone 12,7 cm (5") Dual SIM Android 4.3 3G 1 GB 4 GB 2200 mAh Black:

Haier Phone W858. Display diagonal: 12,7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.3. Battery capacity: 2200 mAh. Product colour: Black. Weight: 164 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.