Haier logo

Haier MS1260S washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88439
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier MS1260S washing machine Front-load 6 kg 1200 RPM White:

Haier MS1260S, Front-load, 6 kg, B, 1200 RPM, 228 kWh, White

Long summary description Haier MS1260S washing machine Front-load 6 kg 1200 RPM White:

Haier MS1260S. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 228 kWh. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.