Haier logo

Haier LT19M1CW TV 48,3 cm (19") WXGA Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114363
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier LT19M1CW TV 48,3 cm (19") WXGA Black 250 cd/m²:

Haier LT19M1CW, 48,3 cm (19"), 1440 x 900 pixels, WXGA, LCD, DVB-T, Black

Long summary description Haier LT19M1CW TV 48,3 cm (19") WXGA Black 250 cd/m²:

Haier LT19M1CW. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.