Haier logo

Haier HW90-B14636N washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4971
Info modified on:
25 Mar 2025, 09:48:02
Short summary description Haier HW90-B14636N washing machine Front-load 9 kg 1400 RPM White:

Haier HW90-B14636N, Front-load, 9 kg, B, 67 dB, 1400 RPM, A

Long summary description Haier HW90-B14636N washing machine Front-load 9 kg 1400 RPM White:

Haier HW90-B14636N. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 67 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.