Haier logo

Haier HW60-1202D washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58357
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HW60-1202D washing machine Front-load 6 kg 1200 RPM White:

Haier HW60-1202D, Front-load, 6 kg, B, 72 dB, 1200 RPM, 182 kWh

Long summary description Haier HW60-1202D washing machine Front-load 6 kg 1200 RPM White:

Haier HW60-1202D. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 182 kWh, Annual water consumption washing: 8483 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.