Haier logo

Haier HW-C1460TVE washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88226
Info modified on:
29 Dec 2021, 17:08:52
Short summary description Haier HW-C1460TVE washing machine Front-load 6 kg 1400 RPM White:

Haier HW-C1460TVE, Front-load, 6 kg, A, 72 dB, 1400 RPM, 225,72 kWh

Long summary description Haier HW-C1460TVE washing machine Front-load 6 kg 1400 RPM White:

Haier HW-C1460TVE. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 69 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 225,72 kWh, Annual water consumption washing: 11946 L. Product colour: White. Width: 595 mm, Depth: 560 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.