Haier logo

Haier HRFZ-316AA fridge-freezer Freestanding 246 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41752
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HRFZ-316AA fridge-freezer Freestanding 246 L White:

Haier HRFZ-316AA, 246 L, N-ST, 5 kg/24h, White

Long summary description Haier HRFZ-316AA fridge-freezer Freestanding 246 L White:

Haier HRFZ-316AA. Total net capacity: 246 L. Door hinge: Right. Climate class: N-ST. Fridge net capacity: 148 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 248 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.