Haier logo

Haier HFN-136AA Upright freezer Freestanding 85 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62675
Info modified on:
22 Feb 2023, 14:59:45
Short summary description Haier HFN-136AA Upright freezer Freestanding 85 L White:

Haier HFN-136AA, 85 L, 4 kg/24h, 42 dB, 4*, White

Long summary description Haier HFN-136AA Upright freezer Freestanding 85 L White:

Haier HFN-136AA. Freezer net capacity: 85 L, Freezing capacity: 4 kg/24h, Storage time during power failure: 14 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 172 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.