Haier logo

Haier HB16FMAA side-by-side refrigerator Freestanding 424 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24129
Info modified on:
29 Nov 2024, 13:45:18
Short summary description Haier HB16FMAA side-by-side refrigerator Freestanding 424 L F Stainless steel:

Haier HB16FMAA, Freestanding, French door, Stainless steel, Tempered glass, 424 L, SN-ST

Long summary description Haier HB16FMAA side-by-side refrigerator Freestanding 424 L F Stainless steel:

Haier HB16FMAA. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 424 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 303 L, Lamp type: LED. Freezer net capacity: 121 L, Freezer position: Bottom-placed, Star rating: 4*. Fresh zone compartment net capacity: 42 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.