Haier logo

Haier RTXS G382TM/1-07 washing machine Top-load 8 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23878
Info modified on:
08 Jan 2024, 02:24:41
Short summary description Haier RTXS G382TM/1-07 washing machine Top-load 8 kg 1200 RPM White:

Haier RTXS G382TM/1-07, Top-load, 8 kg, 78 dB, 1200 RPM, A, White

Long summary description Haier RTXS G382TM/1-07 washing machine Top-load 8 kg 1200 RPM White:

Haier RTXS G382TM/1-07. Loading type: Top-load. Drum capacity: 8 kg, Noise level (spin): 78 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 405 mm, Depth: 600 mm, Height: 860 mm. Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.