Haier logo

Haier HD90-A2979 tumble dryer Freestanding Front-load A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15785
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Haier HD90-A2979 tumble dryer Freestanding Front-load A++ White:

Haier HD90-A2979, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Haier HD90-A2979 tumble dryer Freestanding Front-load A++ White:

Haier HD90-A2979. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Condensation efficiency class: B, Drying programs: Warm-up, Cycle time: 252 min. Energy efficiency class: A++, Energy consumption: 2,34 kWh, Annual energy consumption: 256 kWh. Depth: 675 mm, Width: 595 mm, Height: 845 mm. Package width: 668 mm, Package depth: 748 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.