Haier logo

Haier I-Pro Series 7 Plus HW110-B14979EU1 washing machine Front-load 11 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16146
Info modified on:
22 Apr 2025, 01:11:21
Short summary description Haier I-Pro Series 7 Plus HW110-B14979EU1 washing machine Front-load 11 kg 1400 RPM White:

Haier I-Pro Series 7 Plus HW110-B14979EU1, Front-load, 11 kg, B, 70 dB, 1400 RPM, A

Long summary description Haier I-Pro Series 7 Plus HW110-B14979EU1 washing machine Front-load 11 kg 1400 RPM White:

Haier I-Pro Series 7 Plus HW110-B14979EU1. Loading type: Front-load. Drum capacity: 11 kg, Spin-drying class: B, Noise level (spin): 70 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 690 mm, Height: 850 mm. Energy efficiency class: A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.