Grundig logo

Grundig 50 VLE 941 BL 127 cm (50") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29201
Info modified on:
17 Oct 2024, 08:02:12
Short summary description Grundig 50 VLE 941 BL 127 cm (50") Full HD Smart TV Black:

Grundig 50 VLE 941 BL, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Grundig 50 VLE 941 BL 127 cm (50") Full HD Smart TV Black:

Grundig 50 VLE 941 BL. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.