Grundig logo

Grundig New York 47 CLE 9486 SL 119,4 cm (47") Full HD Smart TV Silver 30 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37321
Info modified on:
07 Oct 2024, 12:41:25
Short summary description Grundig New York 47 CLE 9486 SL 119,4 cm (47") Full HD Smart TV Silver 30 W:

Grundig New York 47 CLE 9486 SL, 119,4 cm (47"), Full HD, 1920 x 1080 pixels, LCD, 16:9, Edge-LED

Long summary description Grundig New York 47 CLE 9486 SL 119,4 cm (47") Full HD Smart TV Silver 30 W:

Grundig New York 47 CLE 9486 SL. Display diagonal: 119,4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: MPEG2, MPEG4, Teletext: 1000 pages, Video apps: YouTube. Consumer Electronics Control (CEC): DigiLink. RMS rated power: 30 W, Audio system: SRS Studio Sound HD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.