Grundig logo

Grundig 46 VLE 8221 BL 116,8 cm (46") Full HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78904
Info modified on:
11 Oct 2024, 12:52:24
Short summary description Grundig 46 VLE 8221 BL 116,8 cm (46") Full HD Smart TV Black 20 W:

Grundig 46 VLE 8221 BL, 116,8 cm (46"), Full HD, 1920 x 1080 pixels, LED, 16:9, Edge-LED

Long summary description Grundig 46 VLE 8221 BL 116,8 cm (46") Full HD Smart TV Black 20 W:

Grundig 46 VLE 8221 BL. Display diagonal: 116,8 cm (46"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, WAV, Teletext: 1000 pages. RMS rated power: 20 W, Audio system: SRS TruSurround HD. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.