Grundig WR 5401, FM, LW, 0,1 W, 3.5 mm, Silver, Rotary, External
Grundig WR 5401. Supported radio bands: FM, LW. RMS rated power: 0,1 W. Headphone connectivity: 3.5 mm. Product colour: Silver, Volume control: Rotary, Antenna type: External. Battery voltage: 3 V