Grundig logo

Grundig GMN3381 food processor 400 W 1 L Stainless steel, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51757
Info modified on:
14 Mar 2024, 19:43:08
Short summary description Grundig GMN3381 food processor 400 W 1 L Stainless steel, White:

Grundig GMN3381, 1 L, Stainless steel, White, Glass, 400 W, 160 mm, 185 mm

Long summary description Grundig GMN3381 food processor 400 W 1 L Stainless steel, White:

Grundig GMN3381. Bowl capacity: 1 L, Product colour: Stainless steel, White. Bowl material: Glass. Power: 400 W. Width: 160 mm, Depth: 185 mm, Height: 207 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.