Grundig logo

Grundig GSB 730 Silver 25 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93278
Info modified on:
14 Mar 2024, 18:20:32
Short summary description Grundig GSB 730 Silver 25 W:

Grundig GSB 730, 25 W, Wired & Wireless, 3.0+HS, A2DP, 10 m, Silver

Long summary description Grundig GSB 730 Silver 25 W:

Grundig GSB 730. RMS rated power: 25 W. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP. Product colour: Silver, Product design: Rectangle, LED indicators: Power. Recommended usage: Universal. Battery type: Built-in, Power source type: Battery, Battery life (max): 10 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.