Grundig logo

Grundig GSB 810 Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79927
Info modified on:
14 Mar 2024, 17:12:51
Short summary description Grundig GSB 810 Black 40 W:

Grundig GSB 810, 40 W, 40 W, Black, Wired & Wireless, 230 V, 50 - 60 Hz

Long summary description Grundig GSB 810 Black 40 W:

Grundig GSB 810. RMS rated power: 40 W. Soundbar speaker RMS power: 40 W. Product colour: Black. Connectivity technology: Wired & Wireless. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 45 W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.