Grundig logo

Grundig Vision 6 22-6831 55,9 cm (22") WSXGA+ Black, Silver 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59322
Info modified on:
07 Nov 2024, 17:02:01
Short summary description Grundig Vision 6 22-6831 55,9 cm (22") WSXGA+ Black, Silver 300 cd/m²:

Grundig Vision 6 22-6831, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black, Silver

Long summary description Grundig Vision 6 22-6831 55,9 cm (22") WSXGA+ Black, Silver 300 cd/m²:

Grundig Vision 6 22-6831. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.