Grundig logo

Grundig 55 VLE 6621 BP 139,7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113789
Info modified on:
14 Jun 2024, 18:13:39
Short summary description Grundig 55 VLE 6621 BP 139,7 cm (55") Full HD Smart TV Wi-Fi Black:

Grundig 55 VLE 6621 BP, 139,7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 55 VLE 6621 BP 139,7 cm (55") Full HD Smart TV Wi-Fi Black:

Grundig 55 VLE 6621 BP. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Response time: 7,2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.