Grundig logo

Grundig 8678 139,7 cm (55") 4K Ultra HD Smart TV Black 60 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16402
Info modified on:
30 May 2024, 15:48:29
Short summary description Grundig 8678 139,7 cm (55") 4K Ultra HD Smart TV Black 60 W:

Grundig 8678, 139,7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, Flat, 3840 x 2160

Long summary description Grundig 8678 139,7 cm (55") 4K Ultra HD Smart TV Black 60 W:

Grundig 8678. Display diagonal: 139,7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Backlight dimming technology: Local Dimming. HDMI version: 2.0a. RMS rated power: 60 W, Audio decoders: DTS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.