Grundig logo

Grundig 22 VLE 2102 C hospitality TV 54,9 cm (21.6") HD Black 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81351
Info modified on:
07 Oct 2024, 12:36:54
Short summary description Grundig 22 VLE 2102 C hospitality TV 54,9 cm (21.6") HD Black 12 W:

Grundig 22 VLE 2102 C, 54,9 cm (21.6"), HD, 1366 x 768 pixels, LED, 1366 x 768, 5 ms

Long summary description Grundig 22 VLE 2102 C hospitality TV 54,9 cm (21.6") HD Black 12 W:

Grundig 22 VLE 2102 C. Display diagonal: 54,9 cm (21.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPG, TRP, TS, VOB, Audio formats supported: AAC, MP3, WMA, Teletext: 1000 pages. RMS rated power: 12 W. Power consumption (typical): 32 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.