Goobay logo

Goobay 11501 coaxial connector IEC 10 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8025
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 11501 coaxial connector IEC 10 pc(s):
  • - for connection to a coaxial cable
  • - suitable for digital and analogue signals
  • - for connecting TV, video sets or DVB-T receivers to an antenna socket
Long product name Goobay 11501 coaxial connector IEC 10 pc(s):

Coaxial Coupling with Screw Fixing, 10 pcs.

Short summary description Goobay 11501 coaxial connector IEC 10 pc(s):

Goobay 11501, IEC, IEC, Female, White, Plastic, 1,59 cm

Long summary description Goobay 11501 coaxial connector IEC 10 pc(s):

Goobay 11501. Connector type: IEC, Connector 1: IEC, Connector 1 gender: Female. Diameter: 1,59 cm, Width: 39,1 mm, Depth: 38,3 mm. Package type: Polybag, Quantity per pack: 10 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.